Renesas Electronics Corporation Microcontrollers R5F572MNDDBD#20

Description
RXv3 RX700 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 224-LFBGA (13x13)
Request a Quote Datasheet
Description
RXv3 RX700 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 224-LFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F572MNDDBD#20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F572MNDDBD#20-ND
Microcontrollers 559-R5F572MNDDBD#20-ND
RXv3 RX700 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 224-LFBGA (13x13)

RXv3 RX700 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 224-LFBGA (13x13)

Buy Now
Microcontrollers - 2647087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2647087
Microcontrollers 2647087
32BIT MCU RX72M 4MB/1MB 224 BGA

32BIT MCU RX72M 4MB/1MB 224 BGA

Supplier's Site
Microcontrollers - 2647086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2647086
Microcontrollers 2647086
32BIT MCU RX72M 4MB/1MB 224 BGA

32BIT MCU RX72M 4MB/1MB 224 BGA

Supplier's Site
Microcontrollers - R5F572MNDDBD#20 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F572MNDDBD#20
Microcontrollers R5F572MNDDBD#20
IC MCU 32BIT 4MB FLASH 224LFBGA

IC MCU 32BIT 4MB FLASH 224LFBGA

Supplier's Site Datasheet
Microcontrollers - R5F572MNDDBD#20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F572MNDDBD#20
Microcontrollers R5F572MNDDBD#20
RXv3 RX700 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 224-LFBGA (13x13)

RXv3 RX700 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 224-LFBGA (13x13)

Buy Now Datasheet
Embedded - Microcontrollers - R5F572MNDDBD#20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F572MNDDBD#20
Embedded - Microcontrollers R5F572MNDDBD#20
IC MCU 32BIT 4MB FLASH 224LFBGA

IC MCU 32BIT 4MB FLASH 224LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs - R5F572MNDDBD#20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs
R5F572MNDDBD#20
Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs R5F572MNDDBD#20
Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs

Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F572MNDDBD#20
32-bit Microcontrollers - MCU R5F572MNDDBD#20
32-bit Microcontrollers - MCU 32BIT MCU RX72M 4MB/1MB 224 BGA

32-bit Microcontrollers - MCU 32BIT MCU RX72M 4MB/1MB 224 BGA

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F572MNDDBD#20-ND 2647087 R5F572MNDDBD#20 R5F572MNDDBD#20 R5F572MNDDBD#20 R5F572MNDDBD#20 R5F572MNDDBD#20
Product Name Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 240 MHz 240 MHz 240 MHz
Bits Other; A/D 8x12b, 21x12b; D/A 2x12b
RAM 1000 KB 1000 KB 1000 KB
ROM 4000 KB 4096 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF Transceiver ICs - CC2650F128RHBR - 1159461-CC2650F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - BCM88335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 to 1.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details