RXv3 RX72M Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 224-LFBGA (13x13)
32-bit Microcontrollers - MCU RX72M 2MB/1MB 224 BGA
RXv3 RX72M Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 224-LFBGA (13x13)
IC MCU 32BIT 2MB FLASH 224LFBGA
IC MCU 32BIT 2MB FLASH 224LFBGA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F572MDDDBD#20-ND | R5F572MDDDBD#20 | R5F572MDDDBD#20 | R5F572MDDDBD#20 | R5F572MDDDBD#20 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | ||
| Bits | Other; A/D 29x12b; D/A 2x12b | ||||
| RAM | 1000 KB | 1000 KB | 1000 KB | ||
| ROM | 2000 KB |