Microcontroller, 32-Bit, FLASH, RXV2 CPU, 240MHz, CMOS
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 177-TFLGA (8x8)
IC MCU 32BIT 4MB FLASH 177TFLGA
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 177-TFLGA (8x8)
RXv2 RX Microcontroller IC 32-Bit 240MHz 4MB (4M x 8) FLASH 177-TFLGA (8x8)
IC MCU 32BIT 4MB FLASH 177TFLGA
32-bit Microcontrollers - MCU 32BIT MCU RX71M 4MB512KB TFLGA177 240MHz
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F571MLCDLC#20 | R5F571MLCDLC#20-ND | R5F571MLCDLC#20 | R5F571MLCDLC#20 | R5F571MLCDLC#20 | R5F571MLCDLC#20 | R5F571MLCDLC#20 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Life Cycle Stage | Active | Active | Active | Active | |||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Package Type | FLGA; Other; TFLGA | Other; 177-TFLGA | FLGA; Other; 177-TFLGA | FLGA; Other; 177-TFLGA | FLGA; Other; 177-TFLGA | ||
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | 240 MHz |