RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 3MB FLASH 144LFQFP
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 3MB FLASH 144LFQFP
32-bit Microcontrollers - MCU RX71M 3MB 512KB LFQFP144 240MHz
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F571MJCDFB#V0-ND | R5F571MJCDFB#V0 | R5F571MJCDFB#V0 | R5F571MJCDFB#V0 | R5F571MJCDFB#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | ||
| Bits | Other; A/D 8x12b, 21x12b; D/A 2x12 | ||||
| RAM | 512 KB | 512 KB | 512 KB | ||
| ROM | 3000 KB |