IC MCU 32BIT 2.5MB FLASH 100LQFP
RXv2 RX Microcontroller IC 32-Bit 240MHz 2.5MB (2.5M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 2.5MB FLASH 100LQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F571MGHGFP#V0-ND | R5F571MGHGFP#V0 | R5F571MGHGFP#V0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz |
| Bits | Other; A/D 22x12b; D/A 1x12b | ||
| RAM | 512 KB | 512 KB | 512 KB |
| ROM | 2500 KB |