IC MCU 32BIT 2.5MB FLASH 144LQFP
IC MCU 32BIT 2.5MB FLASH 144LQFP
RXv2 RX Microcontroller IC 32-Bit 240MHz 2.5MB (2.5M x 8) FLASH 144-LFQFP (20x20)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F571MGGGFB#V0-ND | R5F571MGGGFB#V0 | R5F571MGGGFB#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz |
| Bits | Other; A/D 29x12b; D/A 2x12b | ||
| RAM | 512 KB | 512 KB | 512 KB |
| ROM | 2500 KB |