The R5F571MGGDFB#V0 is a 32-bit microcontroller from the RX71M group by Quarktwin Technology Ltd., operating at a maximum frequency of 240 MHz. It features a single-core RXv2 CPU capable of delivering 480 DMIPS performance. The microcontroller includes up to 4 MB of on-chip flash memory and 512 KB of SRAM, with additional 64 KB of data flash memory that supports up to 100,000 reprogramming cycles. This device supports a variety of communication interfaces, including an IEEE 1588-compliant Ethernet MAC, high-speed USB 2.0, CAN, and multiple serial interfaces. It also incorporates a 12-bit A/D converter, real-time clock, and optional encryption capabilities. The microcontroller is designed for low power consumption, drawing only 0.2 mA/MHz under typical conditions, and operates within a temperature range of -40°C to +105°C. The architecture includes features such as a memory protection unit, fast interrupt handling, and various low-power modes, making it suitable for applications requiring efficient processing and power management. The device is packaged in a 144-pin LFQFP format, facilitating integration into compact designs.
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2.5MB (2.5M x 8) FLASH 144-LFQFP (20x20)
32-bit Microcontrollers - MCU RX71M 2.5MB 512KB LFQFP144 240MHz Enc
IC MCU 32BIT 2.5MB FLSH 144LFQFP
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F571MGGDFB#V0 | R5F571MGGDFB#V0 | R5F571MGGDFB#V0 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Last Time Buy | ||
| Clock Speed | 240 MHz | ||
| RAM | 512 KB |