IC MCU 32BIT 2.5MB FLSH 100LFQFP
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2.5MB (2.5M x 8) FLASH 100-LFQFP (14x14)
32-bit Microcontrollers - MCU RX71M 2.5MB 512KB LFQFP100 240MHz
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F571MGCDFP#V0 | R5F571MGCDFP#V0 | R5F571MGCDFP#V0 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Discontinued at Digi-Key | ||
| Clock Speed | 240 MHz | ||
| RAM | 512 KB |