RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
32-bit Microcontrollers - MCU RX71M 2MB, 512KB LQFP144 240MHz SDHI
IC MCU 32BIT 2MB FLASH 144LFQFP
IC MCU 32BIT 2MB FLASH 144LFQFP
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F571MFDDFB#30-ND | R5F571MFDDFB#30 | R5F571MFDDFB#30 | R5F571MFDDFB#30 | R5F571MFDDFB#30 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | ||
| Bits | Other; A/D 8x12b, 21x12b; D/A 2x12b | ||||
| RAM | 512 KB | 512 KB | 512 KB | ||
| ROM | 2000 KB |