RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 1MB FLASH 144LFQFP
IC MCU 32BIT 1MB FLASH 144LFQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F566TKGDFB#30-ND | R5F566TKGDFB#30 | R5F566TKGDFB#30 | R5F566TKGDFB#30 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | |
| Bits | Other; A/D 30x12b; D/A 2x12b | |||
| RAM | 128 KB | 128 KB | 128 KB | |
| ROM | 1000 KB |