The R5F566TKBDFP#30 is a 32-bit microcontroller from the RX66T group by Quarktwin Technology Ltd., featuring a maximum operating frequency of 160 MHz and capable of executing 928 CoreMark. It supports a wide range of communication interfaces, including USB 2.0, CAN, and multiple serial communication modes. The microcontroller includes up to 1 MB of flash memory, 128 KB of SRAM, and 32 KB of data flash memory, with additional 16 KB of SRAM featuring error correction code (ECC). This device is equipped with extensive timer capabilities, including 31 extended-function timers and high-resolution PWM waveform generation with a minimum resolution of 195 ps. It also features a 12-bit A/D converter with a total of 30 channels, an analog comparator, and a 12-bit D/A converter. The microcontroller operates within a temperature range of -40°C to +105°C and is designed for low-power applications, supporting a supply voltage range of 2.7 to 5.5 V. The R5F566TKBDFP#30 includes built-in encryption functions for secure data handling, making it suitable for applications requiring data integrity and security. With its robust feature set and flexibility, this microcontroller is well-suited for a variety of embedded applications.
RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 1MB FLASH 100LFQFP
RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 1MB FLASH 100LFQFP
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F566TKBDFP#30-ND | R5F566TKBDFP#30 | R5F566TKBDFP#30 | R5F566TKBDFP#30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | |
| Bits | Other; A/D 22x12b; D/A 2x12b | |||
| RAM | 128 KB | 128 KB | 128 KB | |
| ROM | 1000 KB |