32BIT MCU RX66N 4MB LFBGA224 -40/+85C
32BIT MCU RX66N 4MB LFBGA224 -40/+85C
RXv3 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 224-LFBGA (13x13)
RXv3 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 224-LFBGA (13x13)
IC MCU 32BIT 4MB FLASH 224LFBGA
IC MCU 32BIT 4MB FLASH 224LFBGA
IC MCU 32BIT 4MB FLASH 224LFBGA
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2647078 | 559-R5F566NNDDBD#20-ND | R5F566NNDDBD#20 | R5F566NNDDBD#20 | R5F566NNDDBD#20 | R5F566NNDDBD#20 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| ROM | 4096 KB | 4000 KB | ||||
| Package Type | BGA; Other; LFBGA | Other; 224-LFBGA | BGA; Other; 224-LFBGA | Other; 224-LFBGA | BGA; Other; 224-LFBGA | |
| Pin Count | 224 | 224 | ||||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz |