The R5F565NEHDLJ#20 is a 32-bit microcontroller from the RXv2 RX65N series by Quarktwin Technology Ltd. It operates at a maximum frequency of 120 MHz and features 2 MB of flash memory (2M x 8). The microcontroller is housed in a 100-pin TFLGA package with dimensions of 7x7 mm. It supports various firmware options, including standard and benchmark firmware, which can be updated via a USB memory stick. The device is suitable for applications requiring efficient processing and memory capabilities, making it a viable choice for engineers looking for a robust microcontroller solution.
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-TFLGA (7x7)
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-TFLGA (7x7)
RXv2 RX65N Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 100-TFLGA (7x7)
IC MCU 32BIT 2MB FLASH 100TFLGA
IC MCU 32BIT 2MB FLASH 100TFLGA
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F565NEHDLJ#20-ND | R5F565NEHDLJ#20 | R5F565NEHDLJ#20 | R5F565NEHDLJ#20 | R5F565NEHDLJ#20 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 22x12b; D/A 1x12b | ||||
| RAM | 640 KB | 640 KB | 640 KB | 640 KB | |
| ROM | 2000 KB |