IC MCU 32BIT 2MB FLASH 100TFLGA
RXv2 RX65N Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 100-TFLGA (7x7)
IC MCU 32BIT 2MB FLASH 100TFLGA
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F565NEDGLJ#20-ND | R5F565NEDGLJ#20 | R5F565NEDGLJ#20 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz |
| Bits | Other; A/D 22x12b; D/A 1x12b | ||
| RAM | 640 KB | 640 KB | 640 KB |
| ROM | 2000 KB |