The R5F565NCDGFP#30 is a 32-bit microcontroller from the RX65N group by Quarktwin Technology Ltd., featuring a maximum operating frequency of 120 MHz and capable of delivering 240 DMIPS performance. It includes up to 2 MB of flash memory and 640 KB of SRAM, supporting dual bank functionality for efficient memory management. The microcontroller is equipped with various communication interfaces such as Ethernet MAC, CAN, and multiple serial communication interfaces, making it suitable for diverse applications. This device also integrates a 12-bit A/D converter, real-time clock, and optional encryption functions, enhancing its utility in complex systems. The low-power design allows operation from a single supply voltage of 2.7 to 3.6 V, with a typical power consumption of 0.19 mA/MHz. The microcontroller supports multiple low-power modes and features a robust reset and supply management system. With a temperature range of -40°C to +105°C, it is designed for reliability in demanding environments.
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 1.5MB FLSH 100LFQFP
IC MCU 32BIT 1.5MB FLSH 100LFQFP
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F565NCDGFP#30-ND | R5F565NCDGFP#30 | R5F565NCDGFP#30 | R5F565NCDGFP#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 22x12b; D/A 1x12b | |||
| RAM | 640 KB | 640 KB | 640 KB | |
| ROM | 1500 KB |