Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F565N7ADFP#30

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321947-R5F565N7ADFP #30 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: RXv2 Speed: 120MHz Standard Package: 90 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 22x12b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: R5F565 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321947-R5F565N7ADFP #30 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: RXv2 Speed: 120MHz Standard Package: 90 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 22x12b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: R5F565 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1321947-R5F565N7ADFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1321947-R5F565N7ADFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1321947-R5F565N7ADFP#30
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321947-R5F565N7ADFP #30 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: RXv2 Speed: 120MHz Standard Package: 90 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 22x12b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: R5F565 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321947-R5F565N7ADFP#30
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: RXv2
Speed: 120MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 22x12b; D/A 1x12b
Oscillator Type: Internal
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: R5F565
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
32-bit 32BIT 768KB Embedded Microcontroller MCU - 685-R5F565N7ADFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 768KB Embedded Microcontroller MCU
685-R5F565N7ADFP#30
32-bit 32BIT 768KB Embedded Microcontroller MCU 685-R5F565N7ADFP#30
IC MCU 32BIT 768KB FLSH 100LFQFP Product overview: R5F565N7ADFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F565N7ADFP#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 768KB FLSH 100LFQFP Product overview: R5F565N7ADFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F565N7ADFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F565N7ADFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F565N7ADFP#30-ND
Microcontrollers R5F565N7ADFP#30-ND
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F565N7ADFP#30
32-bit Microcontrollers - MCU R5F565N7ADFP#30
32-bit Microcontrollers - MCU RX65N 768K LQFP 100

32-bit Microcontrollers - MCU RX65N 768K LQFP 100

Buy Now Datasheet
Embedded - Microcontrollers - R5F565N7ADFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F565N7ADFP#30
Embedded - Microcontrollers R5F565N7ADFP#30
IC MCU 32BIT 768KB FLSH 100LFQFP

IC MCU 32BIT 768KB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F565N7ADFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F565N7ADFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F565N7ADFP#30
IC MCU 32BIT 768KB FLSH 100LFQFP

IC MCU 32BIT 768KB FLSH 100LFQFP

Supplier's Site
Microcontrollers - R5F565N7ADFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F565N7ADFP#30
Microcontrollers R5F565N7ADFP#30
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1321947-R5F565N7ADFP#30 685-R5F565N7ADFP#30 R5F565N7ADFP#30-ND R5F565N7ADFP#30 R5F565N7ADFP#30 R5F565N7ADFP#30 R5F565N7ADFP#30
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 768KB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 768 KB 256 KB 256 KB 256 KB 256 KB
ROM Type Flash; FLASH ROM; ROM Flash Flash; FLASH
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161KLMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details