The R5F565N4EDFP#10 is a 32-bit microcontroller from the RX65N group, featuring a maximum operating frequency of 120 MHz and capable of delivering 240 DMIPS performance. It includes up to 2 MB of flash memory and 640 KB of SRAM, with support for dual bank functionality. The microcontroller is equipped with various communication interfaces such as Ethernet MAC, CAN, and multiple serial communication interfaces, making it suitable for a wide range of applications. The device incorporates a 12-bit A/D converter, a real-time clock, and optional encryption functions, including AES. It operates on a supply voltage of 2.7 to 3.6 V and is designed for low power consumption, drawing only 0.19 mA/MHz under typical conditions. The microcontroller also features a robust set of timers and a graphic LCD controller, along with a 2D drawing engine, enhancing its capabilities for complex graphical applications. With an operating temperature range of -40°C to +105°C, the R5F565N4EDFP#10 is suitable for industrial applications. Its architecture supports a variety of power management features, including multiple low-power modes, making it a versatile choice for engineers looking for a high-performance microcontroller.
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 512KB FLSH 100LFQFP
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 512KB FLSH 100LFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F565N4EDFP#10-ND | R5F565N4EDFP#10 | R5F565N4EDFP#10 | R5F565N4EDFP#10 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 22x12b; D/A 1x12b | |||
| RAM | 256 KB | 256 KB | 256 KB | |
| ROM | 512 KB |