Renesas Electronics Corporation Microcontrollers R5F5651EHDFC#30

Description
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet
Description
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F5651EHDFC#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F5651EHDFC#30-ND
Microcontrollers 559-R5F5651EHDFC#30-ND
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5651EHDFC#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5651EHDFC#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5651EHDFC#30
IC MCU 32BIT 2MB FLASH 176LFQFP

IC MCU 32BIT 2MB FLASH 176LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F5651EHDFC#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5651EHDFC#30
Embedded - Microcontrollers R5F5651EHDFC#30
IC MCU 32BIT 2MB FLASH 176LFQFP

IC MCU 32BIT 2MB FLASH 176LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F5651EHDFC#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5651EHDFC#30
Microcontrollers R5F5651EHDFC#30
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F5651EHDFC#30-ND R5F5651EHDFC#30 R5F5651EHDFC#30 R5F5651EHDFC#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 29x12b; D/A 2x12b
RAM 640 KB 640 KB 640 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C167SRLMHABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers