Renesas Electronics Corporation Microcontrollers R5F5651EDDFP#30

Description
32BIT MCU RX651 2MB QFP100 -40TO+85C
Request a Quote Datasheet
Description
32BIT MCU RX651 2MB QFP100 -40TO+85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2500173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2500173
Microcontrollers 2500173
32BIT MCU RX651 2MB QFP100 -40TO+85C

32BIT MCU RX651 2MB QFP100 -40TO+85C

Supplier's Site
Microcontrollers - 2500172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2500172
Microcontrollers 2500172
32BIT MCU RX651 2MB QFP100 -40TO+85C

32BIT MCU RX651 2MB QFP100 -40TO+85C

Supplier's Site
Microcontrollers - 2500173P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2500173P
Microcontrollers 2500173P
32BIT MCU RX651 2MB QFP100 -40TO+85C

32BIT MCU RX651 2MB QFP100 -40TO+85C

Supplier's Site
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-R5F5651EDDFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-R5F5651EDDFP#30
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-R5F5651EDDFP#30
IC MCU 32BIT 2MB FLASH 100LFQFP Product overview: R5F5651EDDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5651EDDFP#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 100LFQFP Product overview: R5F5651EDDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5651EDDFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F5651EDDFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5651EDDFP#30-ND
Microcontrollers R5F5651EDDFP#30-ND
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1354556-R5F5651EDDFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1354556-R5F5651EDDFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1354556-R5F5651EDDFP#30
Win Source Part Number: 1354556-R5F5651EDDFP #30 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RX651 Package: Tray Product Status: Active Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Base Product Number: R5F5651 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 120MHz Number of I/O: 78 Core Processor: RXv2 Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 640K x 8 Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V Data Converters: A/D 22x12b; D/A 1x12b Oscillator Type: Internal

Win Source Part Number: 1354556-R5F5651EDDFP#30
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RX651
Package: Tray
Product Status: Active
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Base Product Number: R5F5651
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 120MHz
Number of I/O: 78
Core Processor: RXv2
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 640K x 8
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
Data Converters: A/D 22x12b; D/A 1x12b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - R5F5651EDDFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5651EDDFP#30
Microcontrollers R5F5651EDDFP#30
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F5651EDDFP#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F5651EDDFP#30
Microcontrollers R5F5651EDDFP#30
IC MCU 32BIT 2MB FLASH 100LFQFP

IC MCU 32BIT 2MB FLASH 100LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F5651EDDFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5651EDDFP#30
Embedded - Microcontrollers R5F5651EDDFP#30
IC MCU 32BIT 2MB FLASH 100LFQFP

IC MCU 32BIT 2MB FLASH 100LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5651EDDFP#30
32-bit Microcontrollers - MCU R5F5651EDDFP#30
32-bit Microcontrollers - MCU 32BIT MCU RX651 2MB QFP100 -40TO+85C

32-bit Microcontrollers - MCU 32BIT MCU RX651 2MB QFP100 -40TO+85C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5651EDDFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5651EDDFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5651EDDFP#30
IC MCU 32BIT 2MB FLASH 100LFQFP

IC MCU 32BIT 2MB FLASH 100LFQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2500173 685-R5F5651EDDFP#30 R5F5651EDDFP#30-ND 1354556-R5F5651EDDFP#30 R5F5651EDDFP#30 R5F5651EDDFP#30 R5F5651EDDFP#30 R5F5651EDDFP#30 R5F5651EDDFP#30
Product Name Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
ROM 32 KB 2000 KB 2000 KB 32 KB
Package Type QFP; Other; QFP Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Pin Count 100 100
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7504AM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details