Renesas Electronics Corporation Microcontrollers R5F56519EDFB#30

Description
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Request a Quote
Description
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F56519EDFB#30 is a 32-bit microcontroller from Quarktwin Technology Ltd., part of the RXv2 RX651 series. It operates at a maximum frequency of 120 MHz and features 1 MB of flash memory (1M x 8). The microcontroller is housed in a 144-pin LFQFP package, measuring 20x20 mm. It is designed for applications requiring efficient processing power and memory capacity, making it suitable for a variety of embedded systems. The RX651 series supports various firmware options, including standard and benchmark firmware, which can be easily updated via a USB memory stick. This microcontroller is ideal for engineers looking for a robust solution for their projects that demand high performance and flexibility.

Datasheet Summary
Powered by GS/AI

The R5F56519EDFB#30 is a 32-bit microcontroller from Quarktwin Technology Ltd., part of the RXv2 RX651 series. It operates at a maximum frequency of 120 MHz and features 1 MB of flash memory (1M x 8). The microcontroller is housed in a 144-pin LFQFP package, measuring 20x20 mm. It is designed for applications requiring efficient processing power and memory capacity, making it suitable for a variety of embedded systems. The RX651 series supports various firmware options, including standard and benchmark firmware, which can be easily updated via a USB memory stick. This microcontroller is ideal for engineers looking for a robust solution for their projects that demand high performance and flexibility.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F56519EDFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F56519EDFB#30-ND
Microcontrollers R5F56519EDFB#30-ND
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-R5F56519EDFB#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-R5F56519EDFB#30
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-R5F56519EDFB#30
IC MCU 32BIT 1MB FLASH 144LFQFP Product overview: R5F56519EDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56519EDFB#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144LFQFP Product overview: R5F56519EDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56519EDFB#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F56519EDFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F56519EDFB#30
Microcontrollers R5F56519EDFB#30
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F56519EDFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F56519EDFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F56519EDFB#30
IC MCU 32BIT 1MB FLASH 144LFQFP

IC MCU 32BIT 1MB FLASH 144LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F56519EDFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F56519EDFB#30
Embedded - Microcontrollers R5F56519EDFB#30
IC MCU 32BIT 1MB FLASH 144LFQFP

IC MCU 32BIT 1MB FLASH 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F56519EDFB#30-ND 685-R5F56519EDFB#30 R5F56519EDFB#30 R5F56519EDFB#30 R5F56519EDFB#30
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 29x12b; D/A 2x12b
RAM 256 KB 256 KB 256 KB 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details