Renesas Electronics Corporation Microcontrollers R5F56519BDFM#10

Description
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F56519BDFM#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F56519BDFM#10-ND
Microcontrollers 559-R5F56519BDFM#10-ND
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LFQFP (10x10)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F56519BDFM#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F56519BDFM#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F56519BDFM#10
IC MCU 32BIT 1MB FLASH 64LFQFP

IC MCU 32BIT 1MB FLASH 64LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F56519BDFM#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F56519BDFM#10
Embedded - Microcontrollers R5F56519BDFM#10
IC MCU 32BIT 1MB FLASH 64LFQFP

IC MCU 32BIT 1MB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F56519BDFM#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F56519BDFM#10
Microcontrollers R5F56519BDFM#10
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LFQFP (10x10)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F56519BDFM#10-ND R5F56519BDFM#10 R5F56519BDFM#10 R5F56519BDFM#10
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 10x12b; D/A 1x12b
RAM 256 KB 256 KB 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7672AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers