Renesas Electronics Corporation Microcontrollers R5F56517FDLJ#20

Description
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-TFLGA (7x7)
Request a Quote Datasheet
Description
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-TFLGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F56517FDLJ#20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F56517FDLJ#20-ND
Microcontrollers 559-R5F56517FDLJ#20-ND
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-TFLGA (7x7)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-TFLGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F56517FDLJ#20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F56517FDLJ#20
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F56517FDLJ#20
IC MCU 32BIT 768KB FLSH 100TFLGA

IC MCU 32BIT 768KB FLSH 100TFLGA

Supplier's Site
Embedded - Microcontrollers - R5F56517FDLJ#20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F56517FDLJ#20
Embedded - Microcontrollers R5F56517FDLJ#20
IC MCU 32BIT 768KB FLSH 100TFLGA

IC MCU 32BIT 768KB FLSH 100TFLGA

Supplier's Site Datasheet
Microcontrollers - R5F56517FDLJ#20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F56517FDLJ#20
Microcontrollers R5F56517FDLJ#20
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-TFLGA (7x7)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-TFLGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F56517FDLJ#20-ND R5F56517FDLJ#20 R5F56517FDLJ#20 R5F56517FDLJ#20
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 22x12b; D/A 1x12b
RAM 256 KB 256 KB 256 KB
ROM 768 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8R25MCAHXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details