The R5F56517EDFB#30 is a 32-bit microcontroller from the RXv2 RX651 series by Quarktwin Technology Ltd. It operates at a clock speed of 120 MHz and features 768 KB of flash memory. The microcontroller is housed in a 144-pin LFQFP package, measuring 20x20 mm. It is designed for applications requiring efficient processing power and memory capacity, making it suitable for a variety of embedded systems. The RX651 series supports multiple firmware options, including standard and benchmark firmware, which can be easily updated via a USB memory stick. This flexibility allows for customization and adaptation to specific project requirements.
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 768KB FLSH 144LFQFP
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 768KB FLSH 144LFQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F56517EDFB#30-ND | R5F56517EDFB#30 | R5F56517EDFB#30 | R5F56517EDFB#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 29x12b; D/A 2x12b | |||
| RAM | 256 KB | 256 KB | 256 KB | |
| ROM | 768 KB |