RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 768KB FLSH 144LFQFP
IC MCU 32BIT 768KB FLSH 144LFQFP
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F56517ADFB#10-ND | R5F56517ADFB#10 | R5F56517ADFB#10 | R5F56517ADFB#10 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 29x12b; D/A 2x12b | |||
| RAM | 256 KB | 256 KB | 256 KB | |
| ROM | 768 KB |