RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 4MB FLASH 176LFQFP
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)
MCU, 32BIT, 120MHZ, LFQFP-176; Product Range:RX Family, RX600 Series, RX64M Group Microcontrollers; Architecture:-; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:4096KB; RAM Memory Size:512KB; No. of Pins:176Pins RoHS Compliant: Yes
IC MCU 32BIT 4MB FLASH 176LFQFP
32-bit Microcontrollers - MCU 32-BIT MCU4M/512K/64K 176LQFPw/oAES&SDHI
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F564MLCDFC#V1-ND | R5F564MLCDFC#V1 | R5F564MLCDFC#V1 | 29AH1288 | R5F564MLCDFC#V1 | R5F564MLCDFC#V1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 120Mhz, Lfqfp-176; Product Range Renesas | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 29x12b; D/A 2x12b | |||||
| RAM | 552 KB | 552 KB | 512 KB | 552 KB | ||
| ROM | 4000 KB |