Win Source Part Number: 1215555-R5F564MLCDFC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX600
Core Processor: RXv2
Speed: 120MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, SCI, SPI, SSI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 127
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 552K x 8
Data Converters: A/D 29x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LFQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
IC MCU 32BIT 4MB FLASH 176LFQFP Product overview: R5F564MLCDFC#31 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F564MLCDFC#31 can be used for catalog matching and distributor lookup.
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 4MB FLASH 176LFQFP
IC MCU 32BIT 4MB FLASH 176LFQFP
32-bit Microcontrollers - MCU 32BIT MCU 4M/512K/64K 176LQFPw/oAES&SDHI
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 4MB FLASH 176LFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1215555-R5F564MLCDFC#31 | 685-R5F564MLCDFC#31 | R5F564MLCDFC#31-ND | R5F564MLCDFC#31 | R5F564MLCDFC#31 | R5F564MLCDFC#31 | R5F564MLCDFC#31 | R5F564MLCDFC#31 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 4MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| RAM | 4000 KB | 552 KB | 552 KB | 552 KB | 552 KB | 552 KB | ||
| ROM | 64 KB | 4000 KB | 4000 KB | |||||
| ROM Type | Flash; FLASH | ROM; ROM | Flash | Flash; FLASH | Flash; FLASH |