Renesas Electronics Corporation Microcontrollers R5F564MGDDFC#11

Description
RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet
Description
RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F564MGDDFC#11-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F564MGDDFC#11-ND
Microcontrollers 559-R5F564MGDDFC#11-ND
RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 176-LFQFP (24x24)

RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 176-LFQFP (24x24)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1006507-R5F564MGDDFC#11 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1006507-R5F564MGDDFC#11
Integrated Circuits (ICs) - Embedded - Microcontrollers 1006507-R5F564MGDDFC#11
Win Source Part Number: 1006507-R5F564MGDDFC #11 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX64M Core Processor: RXv2 Speed: 120MHz Package: Tray Standard Package: 320 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, SCI, SPI, SSI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 127 Program Memory Size: 2.5MB (2.5M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 512K x 8 Data Converters: A/D 8x12b, 21x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LFQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 559-R5F564MGDDFC#11 Base Product Number: R5F564

Win Source Part Number: 1006507-R5F564MGDDFC#11
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX64M
Core Processor: RXv2
Speed: 120MHz
Package: Tray
Standard Package: 320
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, SCI, SPI, SSI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 127
Program Memory Size: 2.5MB (2.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 512K x 8
Data Converters: A/D 8x12b, 21x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LFQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 559-R5F564MGDDFC#11
Base Product Number: R5F564

Buy Now
32-bit 32BIT 2.5MB Embedded Microcontroller MCU - 685-R5F564MGDDFC#11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2.5MB Embedded Microcontroller MCU
685-R5F564MGDDFC#11
32-bit 32BIT 2.5MB Embedded Microcontroller MCU 685-R5F564MGDDFC#11
IC MCU 32BIT 2.5MB FLSH 176LFQFP Product overview: R5F564MGDDFC#11 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F564MGDDFC#11 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2.5MB FLSH 176LFQFP Product overview: R5F564MGDDFC#11 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F564MGDDFC#11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F564MGDDFC#11 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F564MGDDFC#11
Embedded - Microcontrollers R5F564MGDDFC#11
IC MCU 32BIT 2.5MB FLSH 176LFQFP

IC MCU 32BIT 2.5MB FLSH 176LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F564MGDDFC#11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F564MGDDFC#11
Microcontrollers R5F564MGDDFC#11
RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 176-LFQFP (24x24)

RXv2 RX64M Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 176-LFQFP (24x24)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F564MGDDFC#11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F564MGDDFC#11
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F564MGDDFC#11
IC MCU 32BIT 2.5MB FLSH 176LFQFP

IC MCU 32BIT 2.5MB FLSH 176LFQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F564MGDDFC#11-ND 1006507-R5F564MGDDFC#11 685-R5F564MGDDFC#11 R5F564MGDDFC#11 R5F564MGDDFC#11 R5F564MGDDFC#11
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 2.5MB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 8x12b, 21x12b; D/A 2x12b
RAM 512 KB 2500 KB 512 KB 512 KB 512 KB
ROM 2500 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded Microcontroller MCU - 685-CG7558AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers