The R5F564MGCDLK#21 is a 32-bit microcontroller from the RX64M group by Quarktwin Technology Ltd., featuring a maximum operating frequency of 120 MHz and capable of delivering 240 DMIPS. It includes an on-chip floating-point unit (FPU) and supports up to 4 MB of flash memory and 512 KB of SRAM, with no wait states for memory access. The device operates on a single voltage supply ranging from 2.7 to 3.6 V and has low power consumption, drawing only 0.3 mA/MHz under typical conditions. This microcontroller offers a variety of communication interfaces, including an IEEE 1588-compliant Ethernet MAC, full-speed USB 2.0, CAN, and multiple serial interfaces. It also features a 12-bit A/D converter, real-time clock, and optional encryption capabilities. The architecture supports various low-power modes and includes a watchdog timer for enhanced reliability. The device is suitable for applications requiring robust processing power and extensive peripheral support, making it a viable option for engineers looking for a versatile microcontroller solution.
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 145-TFLGA (7x7)
IC MCU 32BIT 2.5MB FLSH 145TFLGA
IC MCU 32BIT 2.5MB FLSH 145TFLGA
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2.5MB (2.5M x 8) FLASH 145-TFLGA (7x7)
32-bit Microcontrollers - MCU RX64M 2.5MB, 512KB TFLGA145 120MHz
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F564MGCDLK#21-ND | R5F564MGCDLK#21 | R5F564MGCDLK#21 | R5F564MGCDLK#21 | R5F564MGCDLK#21 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 29x12b; D/A 2x12b | ||||
| RAM | 552 KB | 552 KB | 552 KB | ||
| ROM | 2500 KB |