RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 120-LQFP (16x16)
IC MCU 32BIT 512KB FLASH 120LQFP
IC MCU 32BIT 512KB FLASH 120LQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 120-LQFP (16x16)
32-bit Microcontrollers - MCU 32BIT MCU RX63T LQFP120
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F563TEBDFA#V1-ND | R5F563TEBDFA#V1 | R5F563TEBDFA#V1 | R5F563TEBDFA#V1 | R5F563TEBDFA#V1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 12x10b, 8x12b; D/A 2x10b | ||||
| RAM | 48 KB | 48 KB | 48 KB | ||
| ROM | 512 KB |