The R5F563TEBDFA#V0 is a 32-bit microcontroller from the RX63T group by Quarktwin Technology Ltd., featuring a maximum operating frequency of 100 MHz and capable of delivering 165 DMIPS. It includes 512 KB of on-chip flash memory and 48 KB of SRAM, with no wait states for memory access. The microcontroller supports a variety of communication interfaces, including USB 2.0, CAN, SCI, I2C, and RSPI, allowing for versatile connectivity options. This model is equipped with multiple timers, including up to twenty 16-bit timers and PWM capabilities, which can operate at 100 MHz. It also features two 12-bit A/D converters and one 10-bit A/D converter, enabling simultaneous sampling on multiple channels. The device operates within a temperature range of -40°C to +105°C and supports low-power modes, making it suitable for energy-sensitive applications. The R5F563TEBDFA#V0 is designed for applications requiring robust processing power and extensive peripheral support.
IC MCU 32BIT 512KB FLASH 120LQFP Product overview: R5F563TEBDFA#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563TEBDFA#V0 can be used for catalog matching and distributor lookup.
Win Source Part Number: 966316-R5F563TEBDFA#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX600
Core Processor: RX
Speed: 100MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 48K x 8
Data Converters: A/D 12x10b, 8x12b; D/A 2x10b
Oscillator Type: Internal
Package / Case: 120-LQFP
Supplier Device Package: 120-LQFP (16x16)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
Alternative Parts (Cross-Reference): R5F563TEEDFA#V0; R5F563TCDDFA#V0; R5F563TCEDFA#V0; ATSAM4N8CA-AU; STM32F411VET6; MK10DN512VLL10;
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F563
Product Status: Not For New Designs
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 120-LQFP (16x16)
Microcontroller, 32-Bit, FLASH, RX63T CPU, 100MHz, CMOS, PQFP120
32-bit Microcontrollers - MCU RX63T 512K 48K LFQFP120 -40 to +85C
IC MCU 32BIT 512KB FLASH 120LQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 120-LQFP (16x16)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F563TEBDFA#V0 | 966316-R5F563TEBDFA#V0 | R5F563TEBDFA#V0-ND | R5F563TEBDFA#V0 | R5F563TEBDFA#V0 | R5F563TEBDFA#V0 | R5F563TEBDFA#V0 |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |||
| RAM | 48 KB | 512 KB | 48 KB | 48 KB | |||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | ||||
| Serial Interface | CAN, I2C, SCI, USB | CAN; SPI; SCI; USB |