Renesas Electronics Corporation 32-bit 32BIT 64KB Embedded Microcontroller MCU R5F563T6EDFM#V0

Description
IC MCU 32BIT 64KB FLASH 64LQFP Product overview: R5F563T6EDFM#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563T6EDFM#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 64KB FLASH 64LQFP Product overview: R5F563T6EDFM#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563T6EDFM#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-R5F563T6EDFM#V0
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-R5F563T6EDFM#V0
IC MCU 32BIT 64KB FLASH 64LQFP Product overview: R5F563T6EDFM#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563T6EDFM#V0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 64LQFP Product overview: R5F563T6EDFM#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563T6EDFM#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F563T6EDFM#V0 - 792996-R5F563T6EDFM#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F563T6EDFM#V0
792996-R5F563T6EDFM#V0
Embedded - Embedded - Microcontrollers - R5F563T6EDFM#V0 792996-R5F563T6EDFM#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 792996-R5F563T6EDFM# V0 Series: RX600 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RX Speed: 100MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: I2C, LIN, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 8K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: R5F563T Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): FS32K142HFT0VLHT; MCF51QU128VLHR; FS32K142HFT0VLHR; MC56F82748VLH; Introduction Date: September 03, 2012 ECCN: 3A991 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792996-R5F563T6EDFM#V0
Series: RX600
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RX
Speed: 100MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: I2C, LIN, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 8K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: R5F563T
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): FS32K142HFT0VLHT; MCF51QU128VLHR; FS32K142HFT0VLHR; MC56F82748VLH;
Introduction Date: September 03, 2012
ECCN: 3A991
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - R5F563T6EDFM#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F563T6EDFM#V0-ND
Microcontrollers R5F563T6EDFM#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F563T6EDFM#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F563T6EDFM#V0
Embedded - Microcontrollers R5F563T6EDFM#V0
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F563T6EDFM#V0
32-bit Microcontrollers - MCU R5F563T6EDFM#V0
32-bit Microcontrollers - MCU RX63T-L 64kB, 8kB QFP64 80MHz 3V

32-bit Microcontrollers - MCU RX63T-L 64kB, 8kB QFP64 80MHz 3V

Buy Now Datasheet
Microcontrollers - R5F563T6EDFM#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F563T6EDFM#V0
Microcontrollers R5F563T6EDFM#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R5F563T6EDFM#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F563T6EDFM#V0
Microcontrollers R5F563T6EDFM#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F563T6EDFM#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F563T6EDFM#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F563T6EDFM#V0
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Microcontrollers - R5F563T6EDFM#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F563T6EDFM#V0
Microcontrollers R5F563T6EDFM#V0
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F563T6EDFM#V0 792996-R5F563T6EDFM#V0 R5F563T6EDFM#V0-ND R5F563T6EDFM#V0 R5F563T6EDFM#V0 R5F563T6EDFM#V0 R5F563T6EDFM#V0 R5F563T6EDFM#V0 R5F563T6EDFM#V0
Product Name 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F563T6EDFM#V0 Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts 2.7 to 3.6 volts
Serial Interface CAN, I2C, SCI, USB SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

 - C164CI8EMCBKXQMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details