32-bit Microcontrollers - MCU RX63T 3V 48KB/8KB LQFP64
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 48KB FLASH 64LFQFP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F563T5EDFM#V0 | R5F563T5EDFM#V0 | R5F563T5EDFM#V0 |
| Product Name | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Discontinued at Digi-Key | ||
| Clock Speed | 100 MHz | ||
| RAM | 8 KB |