Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1316857-R5F563NYDDFB
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: RX
Speed: 100MHz
Standard Package: 60
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 256K x 8
Data Converters: A/D 8x10b, 21x12b; D/A 2x10b
Oscillator Type: Internal
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 144-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: R5F563
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 1MB FLASH 144LQFP Product overview: R5F563NYDDFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563NYDDFB#V0 can be used for catalog matching and distributor lookup.
MCU, 32BIT, 100MHZ, LFQFP-144; Product Range:RX Family, RX600 Series, RX63N Group Microcontrollers; Architecture:-; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:1024KB; RAM Memory Size:256KB; No. of Pins:144Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU RX63N 1MB/256KB CAN 144LQFP -40to+85C
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 1MB FLASH 144LQFP
IC MCU 32BIT 1MB FLASH 144LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1316857-R5F563NYDDFB#V0 | R5F563NYDDFB#V0-ND | 685-R5F563NYDDFB#V0 | 29AH1276 | R5F563NYDDFB#V0 | R5F563NYDDFB#V0 | R5F563NYDDFB#V0 | R5F563NYDDFB#V0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Mcu, 32Bit, 100Mhz, Lfqfp-144; Product Range Renesas | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 1000 KB | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | ||
| ROM | 32 KB | 1000 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |