Microcontroller, 32-Bit, FLASH, RX CPU, 100MHz, CMOS, PBGA145
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 145-TFLGA (7x7)
IC MCU 32BIT 2MB FLASH 145TFLGA
IC MCU 32BIT 2MB FLASH 145TFLGA
32-bit Microcontrollers - MCU RX63N 2MB/128KB CAN 145LGA
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 145-TFLGA (7x7)
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F563NEDDLK#U0 | R5F563NEDDLK#U0-ND | R5F563NEDDLK#U0 | R5F563NEDDLK#U0 | R5F563NEDDLK#U0 | R5F563NEDDLK#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Declining; Not For New Designs | Declining; Not For New Designs | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | FLGA; Other; TFLGA145 | Other; 145-TFLGA | FLGA; Other; 145-TFLGA | FLGA; Other; 145-TFLGA | ||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz |