Renesas Electronics Corporation Microcontrollers R5F563NEDDLC#U0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 177-TFLGA (8x8)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 177-TFLGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F563NEDDLC#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F563NEDDLC#U0-ND
Microcontrollers R5F563NEDDLC#U0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 177-TFLGA (8x8)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 177-TFLGA (8x8)

Buy Now Datasheet
 - R5F563NEDDLC#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, RX63N CPU, 100MHz, CMOS

Microcontroller, 32-Bit, FLASH, RX63N CPU, 100MHz, CMOS

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F563NEDDLC#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F563NEDDLC#U0
Embedded - Microcontrollers R5F563NEDDLC#U0
IC MCU 32BIT 2MB FLASH 177TFLGA

IC MCU 32BIT 2MB FLASH 177TFLGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F563NEDDLC#U0
32-bit Microcontrollers - MCU R5F563NEDDLC#U0
32-bit Microcontrollers - MCU RX63N 2MB/128KB 177LGA 0.5mm CAN 100MHz

32-bit Microcontrollers - MCU RX63N 2MB/128KB 177LGA 0.5mm CAN 100MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F563NEDDLC#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F563NEDDLC#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F563NEDDLC#U0
IC MCU 32BIT 2MB FLASH 177TFLGA

IC MCU 32BIT 2MB FLASH 177TFLGA

Supplier's Site
Microcontrollers - R5F563NEDDLC#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F563NEDDLC#U0
Microcontrollers R5F563NEDDLC#U0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 177-TFLGA (8x8)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 177-TFLGA (8x8)

Buy Now Datasheet
Microcontrollers - R5F563NEDDLC#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F563NEDDLC#U0
Microcontrollers R5F563NEDDLC#U0
RX RX Microcontroller IC 32-Bit 100MHz 2MB (2M x 8) FLASH 177-TFLGA (8x8)

RX RX Microcontroller IC 32-Bit 100MHz 2MB (2M x 8) FLASH 177-TFLGA (8x8)

Buy Now

Technical Specifications

  DigiKey Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F563NEDDLC#U0-ND R5F563NEDDLC#U0 R5F563NEDDLC#U0 R5F563NEDDLC#U0 R5F563NEDDLC#U0 R5F563NEDDLC#U0 R5F563NEDDLC#U0
Product Name Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10b, 14x12b; D/A 1x10b
RAM 128 KB 128 KB 128 KB 128 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - C505CA2RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers