Renesas Electronics Corporation Microcontrollers R5F563NEDDFP#10

Description
RX RX63N Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RX RX63N Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F563NEDDFP#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F563NEDDFP#10-ND
Microcontrollers 559-R5F563NEDDFP#10-ND
RX RX63N Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

RX RX63N Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F563NEDDFP#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F563NEDDFP#10
Embedded - Microcontrollers R5F563NEDDFP#10
IC MCU 32BIT 2MB FLASH 100LFQFP

IC MCU 32BIT 2MB FLASH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F563NEDDFP#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F563NEDDFP#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F563NEDDFP#10
IC MCU 32BIT 2MB FLASH 100LFQFP

IC MCU 32BIT 2MB FLASH 100LFQFP

Supplier's Site
Microcontrollers - R5F563NEDDFP#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F563NEDDFP#10
Microcontrollers R5F563NEDDFP#10
RX RX63N Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

RX RX63N Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F563NEDDFP#10-ND R5F563NEDDFP#10 R5F563NEDDFP#10 R5F563NEDDFP#10
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10b, 14x12b; D/A 1x10b
RAM 128 KB 128 KB 128 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C167SRLMHABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers