Renesas Electronics Corporation 32-bit 32BIT 1MB Embedded Microcontroller MCU R5F563NBDDFB#V0

Description
IC MCU 32BIT 1MB FLASH 144LQFP Product overview: R5F563NBDDFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563NBDDFB#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 144LQFP Product overview: R5F563NBDDFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563NBDDFB#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-R5F563NBDDFB#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-R5F563NBDDFB#V0
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-R5F563NBDDFB#V0
IC MCU 32BIT 1MB FLASH 144LQFP Product overview: R5F563NBDDFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563NBDDFB#V0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144LQFP Product overview: R5F563NBDDFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563NBDDFB#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F563NBDDFB#V0 - 792994-R5F563NBDDFB#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F563NBDDFB#V0
792994-R5F563NBDDFB#V0
Embedded - Embedded - Microcontrollers - R5F563NBDDFB#V0 792994-R5F563NBDDFB#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 792994-R5F563NBDDFB# V0 Series: RX600 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RX Speed: 100MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, LIN, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 111 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 128K x 8 Data Converters: A/D 8x10b, 21x12b, D/A 2x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: R5F563NB Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LFQFP (20x20) Alternative Parts (Cross-Reference): R5F563NBDDFB; R5F563NBDDLK; R5F563NBCDLK#U0; R5F563NBDDLK#U0; Introduction Date: December 27, 2011 ECCN: 3A991 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792994-R5F563NBDDFB#V0
Series: RX600
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RX
Speed: 100MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, LIN, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 128K x 8
Data Converters: A/D 8x10b, 21x12b, D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: R5F563NB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LFQFP (20x20)
Alternative Parts (Cross-Reference): R5F563NBDDFB; R5F563NBDDLK; R5F563NBCDLK#U0; R5F563NBDDLK#U0;
Introduction Date: December 27, 2011
ECCN: 3A991
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - R5F563NBDDFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F563NBDDFB#V0-ND
Microcontrollers R5F563NBDDFB#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - R5F563NBDDFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F563NBDDFB#V0
Embedded - Microcontrollers R5F563NBDDFB#V0
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F563NBDDFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F563NBDDFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F563NBDDFB#V0
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Microcontrollers - R5F563NBDDFB#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F563NBDDFB#V0
Microcontrollers R5F563NBDDFB#V0
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F563NBDDFB#V0
32-bit Microcontrollers - MCU R5F563NBDDFB#V0
32-bit Microcontrollers - MCU STAR RX63N 1MB 128KB LQFP144 CAN 100MHZ

32-bit Microcontrollers - MCU STAR RX63N 1MB 128KB LQFP144 CAN 100MHZ

Buy Now Datasheet
Mcu, 32Bit, 100Mhz, Lqfp-144; Product Range Renesas - 84AC2643 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Lqfp-144; Product Range Renesas
84AC2643
Mcu, 32Bit, 100Mhz, Lqfp-144; Product Range Renesas 84AC2643
MCU, 32BIT, 100MHZ, LQFP-144; Product Range:RX600 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:1MB; RAM Memory Size:128KB; No. of Pins:144Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, LQFP-144; Product Range:RX600 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:1MB; RAM Memory Size:128KB; No. of Pins:144Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - R5F563NBDDFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F563NBDDFB#V0
Microcontrollers R5F563NBDDFB#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F563NBDDFB#V0 792994-R5F563NBDDFB#V0 R5F563NBDDFB#V0-ND R5F563NBDDFB#V0 R5F563NBDDFB#V0 R5F563NBDDFB#V0 R5F563NBDDFB#V0 84AC2643 R5F563NBDDFB#V0
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F563NBDDFB#V0 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, 100Mhz, Lqfp-144; Product Range Renesas Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 128 KB 1000 KB 128 KB 128 KB 128 KB 128 KB 128 KB
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts 2.7 to 3.6 volts
Serial Interface CAN, I2C, SCI, SPI, USB CAN; SPI; SCI; USB
Unlock Full Specs
to access all available technical data

Similar Products

 - C161PIL25FCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; TQFP; Other; TQFP100
View Details
5 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details