Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F563NADDFP#V0

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322965-R5F563NADDFP #V0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: RX Speed: 100MHz Standard Package: 90 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 128K x 8 Data Converters: A/D 8x10b, 14x12b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: R5F563 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322965-R5F563NADDFP #V0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: RX Speed: 100MHz Standard Package: 90 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 128K x 8 Data Converters: A/D 8x10b, 14x12b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: R5F563 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322965-R5F563NADDFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322965-R5F563NADDFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322965-R5F563NADDFP#V0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322965-R5F563NADDFP #V0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: RX Speed: 100MHz Standard Package: 90 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 128K x 8 Data Converters: A/D 8x10b, 14x12b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: R5F563 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322965-R5F563NADDFP#V0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: RX
Speed: 100MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 128K x 8
Data Converters: A/D 8x10b, 14x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: R5F563
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - R5F563NADDFP#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, RX CPU, 100MHz, CMOS, PQFP100

Microcontroller, 32-Bit, FLASH, RX CPU, 100MHz, CMOS, PQFP100

Supplier's Site Datasheet
32-bit 32BIT 768KB Embedded Microcontroller MCU - 685-R5F563NADDFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 768KB Embedded Microcontroller MCU
685-R5F563NADDFP#V0
32-bit 32BIT 768KB Embedded Microcontroller MCU 685-R5F563NADDFP#V0
IC MCU 32BIT 768KB FLASH 100LQFP Product overview: R5F563NADDFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563NADDFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 768KB FLASH 100LQFP Product overview: R5F563NADDFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563NADDFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F563NADDFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F563NADDFP#V0-ND
Microcontrollers R5F563NADDFP#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F563NADDFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F563NADDFP#V0
Embedded - Microcontrollers R5F563NADDFP#V0
IC MCU 32BIT 768KB FLASH 100LQFP

IC MCU 32BIT 768KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - R5F563NADDFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F563NADDFP#V0
Microcontrollers R5F563NADDFP#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F563NADDFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F563NADDFP#V0
Microcontrollers R5F563NADDFP#V0
RX RX Microcontroller IC 32-Bit 100MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

RX RX Microcontroller IC 32-Bit 100MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F563NADDFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F563NADDFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F563NADDFP#V0
IC MCU 32BIT 768KB FLASH 100LQFP

IC MCU 32BIT 768KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F563NADDFP#V0
32-bit Microcontrollers - MCU R5F563NADDFP#V0
32-bit Microcontrollers - MCU RX63N 768KB/128kB LQFP100 CAN

32-bit Microcontrollers - MCU RX63N 768KB/128kB LQFP100 CAN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322965-R5F563NADDFP#V0 R5F563NADDFP#V0 685-R5F563NADDFP#V0 R5F563NADDFP#V0-ND R5F563NADDFP#V0 R5F563NADDFP#V0 R5F563NADDFP#V0 R5F563NADDFP#V0 R5F563NADDFP#V0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 768KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 768 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 32 KB 768 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C167CRLMHAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers