IC MCU 32BIT 768KB FLSH 100LFQFP Product overview: R5F563NACDFP#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F563NACDFP#10 can be used for catalog matching and distributor lookup.
RX RX63N Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 768KB FLSH 100LFQFP
IC MCU 32BIT 768KB FLSH 100LFQFP
RX RX63N Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F563NACDFP#10 | 559-R5F563NACDFP#10-ND | R5F563NACDFP#10 | R5F563NACDFP#10 | R5F563NACDFP#10 |
| Product Name | 32-bit 32BIT 768KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 to 2.7 volts | ||
| Serial Interface | I2C, SCI, SPI, USB | CAN; SPI; SCI; USB |