Renesas Electronics Corporation Microcontrollers R5F5634DCDFB#10

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 54MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 54MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F5634DCDFB#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F5634DCDFB#10-ND
Microcontrollers 559-R5F5634DCDFB#10-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 54MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 54MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5634DCDFB#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5634DCDFB#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5634DCDFB#10
IC MCU 32BIT 1.5MB FLSH 144LFQFP

IC MCU 32BIT 1.5MB FLSH 144LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F5634DCDFB#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5634DCDFB#10
Embedded - Microcontrollers R5F5634DCDFB#10
IC MCU 32BIT 1.5MB FLSH 144LFQFP

IC MCU 32BIT 1.5MB FLSH 144LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F5634DCDFB#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5634DCDFB#10
Microcontrollers R5F5634DCDFB#10
RX RX600 Microcontroller IC 32-Bit Single-Core 54MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 54MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F5634DCDFB#10-ND R5F5634DCDFB#10 R5F5634DCDFB#10 R5F5634DCDFB#10
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 54 MHz 54 MHz 54 MHz
Bits Other; A/D 16x12b; D/A 2x10b
RAM 128 KB 128 KB 128 KB
ROM 1500 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Embedded - Microcontrollers - C164CI8RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers