Win Source Part Number: 993458-R5F5631YHDFP#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX631
Core Processor: RX
Speed: 100MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 256K x 8
Data Converters: A/D 8x10b, 21x12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 559-R5F5631YHDFP#V0
IC MCU 32BIT 1MB FLASH 100LFQFP Product overview: R5F5631YHDFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5631YHDFP#V0 can be used for catalog matching and distributor lookup.
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 1MB FLASH 100LFQFP
IC MCU 32BIT 1MB FLASH 100LFQFP
RX RX631 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 1MB FLASH 100LFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 993458-R5F5631YHDFP#V0 | 685-R5F5631YHDFP#V0 | 559-R5F5631YHDFP#V0-ND | R5F5631YHDFP#V0 | R5F5631YHDFP#V0 | R5F5631YHDFP#V0 | R5F5631YHDFP#V0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 1000 KB | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | |
| ROM | 32 KB | 1000 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |