RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)
32-bit Microcontrollers - MCU 32BIT MCU RX631 1.5MB QFP144 -40/85C
IC MCU 32BIT 1.5MB FLASH 144LQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 1.5MB FLASH 144LQFP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F5631GDDFB#V0-ND | R5F5631GDDFB#V0 | R5F5631GDDFB#V0 | R5F5631GDDFB#V0 | R5F5631GDDFB#V0 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x10b, 21x12b; D/A 2x10b | ||||
| RAM | 192 KB | 192 KB | 192 KB | ||
| ROM | 1500 KB |