Category: OEM Souring
Win Source Part Number: 1467851-R5F5631FDDFC
Manufacturer: Renesas Electronics America
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)
MCU, 32BIT, 100MHZ, LFQFP-176; Product Range:RX Family, RX600 Series, RX631 Group Microcontrollers; Device Core:RX; Data Bus Width:32bit; Operating Frequency Max:100MHz; Program Memory Size:2MB; No. of Pins:176Pins RoHS Compliant: Yes
IC MCU 32BIT 2MB FLASH 176LFQFP
IC MCU 32BIT 2MB FLASH 176LFQFP
IC MCU 32BIT 2MB FLASH 176LFQFP
32-bit Microcontrollers - MCU RX631 2MB, 256kB LQFP176 100MHz
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1467851-R5F5631FDDFC#V0 | R5F5631FDDFC#V0-ND | 23AH3482 | R5F5631FDDFC#V0 | R5F5631FDDFC#V0 | R5F5631FDDFC#V0 | R5F5631FDDFC#V0 | R5F5631FDDFC#V0 |
| Product Name | OEM Souring | Microcontrollers | Mcu, 32Bit, 100Mhz, Lfqfp-176; Product Range Renesas | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |||
| Bits | Other; A/D 8x10b, 21x12b; D/A 2x10b | |||||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | ||||
| ROM | 2000 KB |