Renesas Electronics Corporation Microcontrollers R5F5631ACDFP#V0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F5631ACDFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5631ACDFP#V0-ND
Microcontrollers R5F5631ACDFP#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
 - R5F5631ACDFP#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, RX CPU, 100MHz, CMOS, PQFP100

Microcontroller, 32-Bit, FLASH, RX CPU, 100MHz, CMOS, PQFP100

Supplier's Site Datasheet
Mcu, 32Bit, 100Mhz, Lfqfp-100; Product Range Renesas - 29AH1277 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Lfqfp-100; Product Range Renesas
29AH1277
Mcu, 32Bit, 100Mhz, Lfqfp-100; Product Range Renesas 29AH1277
MCU, 32BIT, 100MHZ, LFQFP-100; Product Range:RX Family, RX600 Series, RX631 Group Microcontrollers; Device Core:-; Data Bus Width:32bit; Operating Frequency Max:100MHz; Program Memory Size:768KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, LFQFP-100; Product Range:RX Family, RX600 Series, RX631 Group Microcontrollers; Device Core:-; Data Bus Width:32bit; Operating Frequency Max:100MHz; Program Memory Size:768KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5631ACDFP#V0
32-bit Microcontrollers - MCU R5F5631ACDFP#V0
32-bit Microcontrollers - MCU RX631 768kB, 128kB LQFP100 100MHz

32-bit Microcontrollers - MCU RX631 768kB, 128kB LQFP100 100MHz

Buy Now Datasheet
Embedded - Microcontrollers - R5F5631ACDFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5631ACDFP#V0
Embedded - Microcontrollers R5F5631ACDFP#V0
IC MCU 32BIT 768KB FLASH 100LQFP

IC MCU 32BIT 768KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - R5F5631ACDFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5631ACDFP#V0
Microcontrollers R5F5631ACDFP#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F5631ACDFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5631ACDFP#V0
Microcontrollers R5F5631ACDFP#V0
RX RX Microcontroller IC 32-Bit 100MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

RX RX Microcontroller IC 32-Bit 100MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

Buy Now
Microcontrollers - R5F5631ACDFP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F5631ACDFP#V0
Microcontrollers R5F5631ACDFP#V0
IC MCU 32BIT 768KB FLASH 100LQFP

IC MCU 32BIT 768KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5631ACDFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5631ACDFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5631ACDFP#V0
IC MCU 32BIT 768KB FLASH 100LQFP

IC MCU 32BIT 768KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F5631ACDFP#V0-ND R5F5631ACDFP#V0 29AH1277 R5F5631ACDFP#V0 R5F5631ACDFP#V0 R5F5631ACDFP#V0 R5F5631ACDFP#V0 R5F5631ACDFP#V0 R5F5631ACDFP#V0
Product Name Microcontrollers Mcu, 32Bit, 100Mhz, Lfqfp-100; Product Range Renesas 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10b, 14x12b; D/A 1x10b
RAM 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 768 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C505CA4EMCAFXUMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details