RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 2MB FLASH 100LFQFP
IC MCU 32BIT 2MB FLASH 100LFQFP
IC MCU 32BIT 2MB FLASH 100LFQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F5630EDDFP#10-ND | R5F5630EDDFP#10 | R5F5630EDDFP#10 | R5F5630EDDFP#10 | R5F5630EDDFP#10 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Bits | Other; A/D 8x10b, 21x12b; D/A 2x10b | ||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | |
| ROM | 2000 KB |