Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5630DDDFB#V0

Description
Win Source Part Number: 1020363-R5F5630DDDFB #V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX600 Core Processor: RX Speed: 100MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 117 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 128K x 8 Data Converters: A/D 8x10b, 21x12b; D/A 2x10b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F5630D
Request a Quote Datasheet
Description
Win Source Part Number: 1020363-R5F5630DDDFB #V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX600 Core Processor: RX Speed: 100MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 117 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 128K x 8 Data Converters: A/D 8x10b, 21x12b; D/A 2x10b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F5630D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1020363-R5F5630DDDFB#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1020363-R5F5630DDDFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1020363-R5F5630DDDFB#V0
Win Source Part Number: 1020363-R5F5630DDDFB #V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX600 Core Processor: RX Speed: 100MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 117 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 128K x 8 Data Converters: A/D 8x10b, 21x12b; D/A 2x10b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F5630D

Win Source Part Number: 1020363-R5F5630DDDFB#V0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX600
Core Processor: RX
Speed: 100MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 117
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 128K x 8
Data Converters: A/D 8x10b, 21x12b; D/A 2x10b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F5630D

Buy Now Datasheet
Microcontrollers - R5F5630DDDFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5630DDDFB#V0-ND
Microcontrollers R5F5630DDDFB#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
32-bit 32BIT 1.5MB Embedded Microcontroller MCU - 685-R5F5630DDDFB#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1.5MB Embedded Microcontroller MCU
685-R5F5630DDDFB#V0
32-bit 32BIT 1.5MB Embedded Microcontroller MCU 685-R5F5630DDDFB#V0
IC MCU 32BIT 1.5MB FLASH 144LQFP Product overview: R5F5630DDDFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5630DDDFB#V0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1.5MB FLASH 144LQFP Product overview: R5F5630DDDFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5630DDDFB#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5630DDDFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5630DDDFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5630DDDFB#V0
IC MCU 32BIT 1.5MB FLASH 144LQFP

IC MCU 32BIT 1.5MB FLASH 144LQFP

Supplier's Site
Microcontrollers - R5F5630DDDFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5630DDDFB#V0
Microcontrollers R5F5630DDDFB#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5630DDDFB#V0
32-bit Microcontrollers - MCU R5F5630DDDFB#V0
32-bit Microcontrollers - MCU RX630 1.5MB/128K CAN 144LQFP 0.5mm

32-bit Microcontrollers - MCU RX630 1.5MB/128K CAN 144LQFP 0.5mm

Buy Now Datasheet
Embedded - Microcontrollers - R5F5630DDDFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5630DDDFB#V0
Embedded - Microcontrollers R5F5630DDDFB#V0
IC MCU 32BIT 1.5MB FLASH 144LQFP

IC MCU 32BIT 1.5MB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1020363-R5F5630DDDFB#V0 R5F5630DDDFB#V0-ND 685-R5F5630DDDFB#V0 R5F5630DDDFB#V0 R5F5630DDDFB#V0 R5F5630DDDFB#V0 R5F5630DDDFB#V0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 1.5MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 1500 KB 128 KB 128 KB 128 KB 128 KB
ROM 32 KB 1500 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C164CL8RMCAKXQMA9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers