IC MCU 32BIT 1.5MB FLASH 144LQFP Product overview: R5F5630DCDFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5630DCDFB#V0 can be used for catalog matching and distributor lookup.
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)
32-bit Microcontrollers - MCU 32BIT MCU RX630 1.5MB/128KB 100MHz LQFP
IC MCU 32BIT 1.5MB FLASH 144LQFP
IC MCU 32BIT 1.5MB FLASH 144LQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 1.5MB FLASH 144LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F5630DCDFB#V0 | R5F5630DCDFB#V0-ND | R5F5630DCDFB#V0 | R5F5630DCDFB#V0 | R5F5630DCDFB#V0 | R5F5630DCDFB#V0 | R5F5630DCDFB#V0 |
| Product Name | 32-bit 32BIT 1.5MB Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM | 1500 KB | 1500 KB | |||||
| ROM Type | ROM; ROM | Flash | Flash; FLASH | Flash; FLASH |