IC MCU 32BIT 1MB FLASH 144LFQFP Product overview: R5F5630BDDFB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5630BDDFB can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 210525-R5F5630BDDFB
Packaging: Tray
Core Processor: RX
Number of I/O: 117
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
Data Converters: A/D 8x10b, 21x12b, D/A 2x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LFQFP (20x20)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F5630BDDFB | 210525-R5F5630BDDFB |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F5630BDDFB |
| Data Bus | 32 Bit | 32 Bit |
| RAM | 96 KB | 1000 KB |
| Package Type | Other; Tray | QFP; Other; 144-LFQFP (20x20) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Life Cycle Stage | Active |