32-bit Microcontrollers - MCU RX62T,128K/8K,LQFP64
IC MCU 32BIT 128KB FLASH 64LFQFP
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F562T7EDFM#V3 | R5F562T7EDFM#V3 | R5F562T7EDFM#V3 |
| Product Name | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Discontinued at Digi-Key | ||
| Clock Speed | 100 MHz | ||
| RAM | 8 KB |