RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
IC MCU 32BIT 128KB FLASH 112LQFP
32-bit Microcontrollers - MCU RX62T 128KB/8K LQFP112 3V
IC MCU 32BIT 128KB FLASH 112LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F562T7EDFH#V1-ND | R5F562T7EDFH#V1 | R5F562T7EDFH#V1 | R5F562T7EDFH#V1 | R5F562T7EDFH#V1 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 12x10b, 8x12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB |